Status: | Production |
---|---|
Series: | AD5263 |
RoHS: | Compliant |
256-position, 4-channel |
End-to-end resistance 20 kΩ, 50 kΩ, 200 kΩ |
Pin-selectable SPI®- or I2C®-compatible interface |
Power-on preset to midscale |
Two package address decode pins AD0 and AD1 |
Rheostat mode temperature coefficient 30 ppm/°C |
Voltage divider temperature coefficient 5 ppm/°C |
Wide operating temperature range –40°C to +125°C |
10 V to 15 V single supply; ±5 V dual supply |
Quad 8-Bit I2C Dig Pot | Analog Devices |
Digital Potentiometer, Quad, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, QUAD, 256 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5263BRUZ200?
Additional datasheets, footprints and schematics for AD5263BRUZ200 are listed on our Part Details page. You can also find images and similar parts to AD5263BRUZ200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5263BRUZ200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5263BRUZ200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5263BRUZ200 fall under?
The AD5263BRUZ200 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5263BRUZ200 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5263BRUZ200 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5263BRUZ200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5263BRUZ200 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5263BRUZ200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5263BRUZ200 often in real-time on the comparison pages.
What if I can't find stock of AD5263BRUZ200?
You can fill out our help required form which you can use to request a quote for AD5263BRUZ200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.