Status: | Production |
---|---|
Series: | AD5259 |
RoHS: | Compliant |
Nonvolatile memory maintains wiper settings |
256-position |
Thin LFCSP-10 (3 mm x 3 mm x 0.8 mm) package |
Compact MSOP-10 (3 mm × 4.9 mm × 1.1 mm) package |
I2C-compatible interface |
VLOGIC pin provides increased interface flexibility |
End-to-end resistance 5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ |
Resistance tolerance stored in EEPROM (0.1% accuracy) |
Power-on EEPROM refresh time < 1ms |
Software write protect command |
Address Decode Pin AD0 and Pin AD1 allow 4 packages per bus |
100-year typical data retention at 55°C |
Wide operating temperature −40°C to +125°C |
3 V to 5 V single supply |
8-Bit I2C EEMEM DigiPOT | Analog Devices |
Digital Potentiometer, Single, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5259BRMZ10-R7?
Additional datasheets, footprints and schematics for AD5259BRMZ10-R7 are listed on our Part Details page. You can also find images and similar parts to AD5259BRMZ10-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5259BRMZ10-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5259BRMZ10-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5259BRMZ10-R7 fall under?
The AD5259BRMZ10-R7 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5259BRMZ10-R7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5259BRMZ10-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5259BRMZ10-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5259BRMZ10-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5259BRMZ10-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5259BRMZ10-R7 often in real-time on the comparison pages.
What if I can't find stock of AD5259BRMZ10-R7?
You can fill out our help required form which you can use to request a quote for AD5259BRMZ10-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.