Status: | Production |
---|---|
Series: | AD5259 |
RoHS: | Compliant |
Nonvolatile memory maintains wiper settings |
256-position |
Thin LFCSP-10 (3 mm x 3 mm x 0.8 mm) package |
Compact MSOP-10 (3 mm × 4.9 mm × 1.1 mm) package |
I2C-compatible interface |
VLOGIC pin provides increased interface flexibility |
End-to-end resistance 5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ |
Resistance tolerance stored in EEPROM (0.1% accuracy) |
Power-on EEPROM refresh time < 1ms |
Software write protect command |
Address Decode Pin AD0 and Pin AD1 allow 4 packages per bus |
100-year typical data retention at 55°C |
Wide operating temperature −40°C to +125°C |
3 V to 5 V single supply |
8-Bit I2C EEMEM DigiPOT | Analog Devices |
Digital Potentiometer, Single, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14 |
Analog Devices Non Volatile Digital Potentiometer 10kOhm Linear I²C MSOP | Distrelec |
Where can I find additional details, specifications and documents for a AD5259BRMZ10?
Additional datasheets, footprints and schematics for AD5259BRMZ10 are listed on our Part Details page. You can also find images and similar parts to AD5259BRMZ10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5259BRMZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5259BRMZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5259BRMZ10 fall under?
The AD5259BRMZ10 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5259BRMZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5259BRMZ10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5259BRMZ10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5259BRMZ10 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5259BRMZ10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5259BRMZ10 often in real-time on the comparison pages.
What if I can't find stock of AD5259BRMZ10?
You can fill out our help required form which you can use to request a quote for AD5259BRMZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.