Status: | Production |
---|---|
Series: | AD5258 |
RoHS: | Compliant |
Nonvolatile memory maintains wiper settings |
64-position digital potentiometer |
Compact MSOP-10 (3 mm × 4.9 mm) |
I2C-compatible interface |
VLOGIC pin provides increased interface flexibility |
End-to-end resistance 1 kΩ, 10 kΩ, 50 kΩ, 100 kΩ |
Resistance tolerance stored in EEPROM (0.1% accuracy) |
Power-on EEPROM refresh time |
<1 ms |
Software write protect command |
Address Decode Pin AD0 and |
Address Decode Pin AD1 allow four packages per bus |
100-year typical data retention at 55°C |
Wide operating temperature |
−40°C to +85°C |
6-Bit I2C EEMEM DigiPOT | Analog Devices |
Digital Potentiometer, Single, 64 Step | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 64 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5258BRMZ1?
Additional datasheets, footprints and schematics for AD5258BRMZ1 are listed on our Part Details page. You can also find images and similar parts to AD5258BRMZ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5258BRMZ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5258BRMZ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5258BRMZ1 fall under?
The AD5258BRMZ1 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5258BRMZ1 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5258BRMZ1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5258BRMZ1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5258BRMZ1 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD5258BRMZ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5258BRMZ1 often in real-time on the comparison pages.
What if I can't find stock of AD5258BRMZ1?
You can fill out our help required form which you can use to request a quote for AD5258BRMZ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.