Status: | Production |
---|---|
Series: | AD5252 |
RoHS: | Compliant |
Dual 256-position resolution |
1 kΩ, 10 kΩ, 50 kΩ, 100 kΩ |
Nonvolatile memory stores wiper setting w/write protection |
Power-on refreshed with EEMEM settings in 300 µs typ |
EEMEM rewrite time = 540 µs typ |
Resistance tolerance stored in nonvolatile memory |
12 extra bytes in EEMEM for user-defined information |
I2C-compatible serial interface |
Direct read/write access of RDAC and EEMEM registers |
Predefined linear increment/decrement commands |
Predefined ±6 dB step change commands |
Synchronous or asynchronous dual-channel update |
Wiper setting readback |
4 MHz bandwidth—1 kΩ version |
Single supply 2.7 V to 5.5 V |
Dual supply ±2.25 V to ±2.75 V |
2 slave address decoding bits allow operation of 4 devices |
100-year typical data retention, TA = 55°C |
Operating temperature: –40°C to +105°C |
8-Bit I2C EEMEM DigiPOT | Analog Devices |
Digital Potentiometer, Dual, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5252BRUZ100?
Additional datasheets, footprints and schematics for AD5252BRUZ100 are listed on our Part Details page. You can also find images and similar parts to AD5252BRUZ100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5252BRUZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5252BRUZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5252BRUZ100 fall under?
The AD5252BRUZ100 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5252BRUZ100 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5252BRUZ100 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5252BRUZ100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5252BRUZ100 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5252BRUZ100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5252BRUZ100 often in real-time on the comparison pages.
What if I can't find stock of AD5252BRUZ100?
You can fill out our help required form which you can use to request a quote for AD5252BRUZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.