AD5231BRUZ50

Electronic & Electrical Components

> Semiconductors - ICs

> Digital Potentiometers

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD5231BRUZ50
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD5231BRUZ50
Series Information for AD5231BRUZ50 - Analog Devices

Features

  • feature
    1024-position resolution Nonvolatile memory maintains wiper setting Power-on refresh with EEMEM setting EEMEM restore time: 140 u00b5s typ Full monotonic operation 10 ku2126, 50 ku2126, and 100 ku2126 terminal resistance Permanent memory write protection Wiper setting readback Predefined linear increment/decrement instructions Predefined u00b16 dB/step log taper increment/decrement instructions SPIu00ae-compatible serial interface 3 V to 5 V single-supply or u00b12.5 V dual-supply operation 28 bytes extra nonvolatile memory for user-defined data 100-year typical data retention, TA = 55u00b0C

Description

DIGITAL POT NON VOLT 50 KOHM TSSOP-16

The AD5231 is a nonvolatile memory1 , digitally controlled potentiometer2 with 1024-step resolution. The device performs the same electronic adjustment function as a mechanical potentiometer with enhanced resolution, solid state reliability, and remote controllability. The AD5231 has versatile programming that uses a standard 3-wire serial interface for 16 modes of operation and adjustment, including scratchpad programming, memory storing and restoring, increment/decrement, ±6 dB/step log taper adjustment, wiper setting readback, and extra EEMEM for user-defined information, such as memory data for other components, look-up table, or system identification information. In scratchpad programming mode, a specific setting can be programmed directly to the RDAC register that sets the resistance between Terminals W–A and Terminals W–B. This setting can be stored into the EEMEM and is transferred automatically to the RDAC register during system power-on. The EEMEM content can be restored dynamically or through external PR strobing, and a WP function protects EEMEM contents. To simplify the programming, the linear-step increment or decrement commands can be used to move the RDAC wiper up or down, one step at a time. The ±6 dB step commands can be used to double or half the RDAC wiper setting. The AD5231 is available in a 16-lead TSSOP. The part is guaranteed to operate over the extended industrial temperature range of −40°C to +85°C.

Specifications

End To End Resistance:
50kohm
No. of Pots:
Single
Control Interface:
Serial SPI
Track Taper:
Linear / Logarithmic
Resistance Tolerance:
-40% +20%
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
Potentiometer IC Case Style:
TSSOP
No. of Pins:
16Pins
No. of Steps:
1024
Temperature Coefficient:
600ppm/°C
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
AD5231BRUZ50
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.
RS Components UK
AD5231BRUZ50
RS Components DE
Digitales Potenziometer AD5231BRUZ50, Seriell (2-Draht, I2C) 50kΩ 1024-Position Linear, Log 1-Kanal TSSOP 16-Pin Speicher-Typ : Non-Volatile Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Versorgungsspannung einzeln typ. : 3 V, 5 V Versorgungsspannung bipolar typ. : ±2.5V Abmessungen : 5 x 4.4 x 1.05mm, Analog Devices
RS Components HK
AD5231BRUZ50
RS Components JP
AD5231BRUZ50
RS Components FR
POTENTIOMETRE NUMERIQUE AD5231BRUZ50
RS Components CN
AD5231BRUZ50
RS Components ES
AD5231BRUZ50
RS Components NL
AD5231BRUZ50
RS Components NO
AD5231BRUZ50
RS Components US
AD5231BRUZ50
RS Components SG
AD5231BRUZ50
RS Components TW
Potenziometro digitale AD5231BRUZ50