AD5220BRZ100 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5220
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5220 provides a single channel, 128-position digitally controlled variable resistor (VR) device. This device performs the same electronic adjustment function as a potentiometer or variable resistor. These products were optimized for instrument and test equipment push-button

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.71
4,053
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.84
294
in stock
Buy Now

Features

128 Position
Potentiometer Replacement
10 kΩ, 50 kΩ, 100 kΩ
Very Low Power: 40 A Max
Increment/Decrement Count Control
Qualified for automotive applications

Alternative Descriptions

7-BIT RDAC WITH UP/DWN CONTROL | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5220BRZ100?

Additional datasheets, footprints and schematics for AD5220BRZ100 are listed on our Part Details page. You can also find images and similar parts to AD5220BRZ100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5220BRZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5220BRZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5220BRZ100 fall under?

The AD5220BRZ100 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5220BRZ100 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5220BRZ100 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5220BRZ100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5220BRZ100 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD5220BRZ100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5220BRZ100 often in real-time on the comparison pages.

What if I can't find stock of AD5220BRZ100?

You can fill out our help required form which you can use to request a quote for AD5220BRZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay