Status: | Production |
---|---|
Series: | AD5207 |
RoHS: | Compliant |
Replaces Potentiometers In New Designs |
10K, 50K & 100K Ω End-to-End Terminal Resistances |
+2.7 to +5.5 V Single-Supply |
±3 V Dual Supply |
3-Wire SPI Compatible Serial Data Input and Output |
Specified for Operation: -40°C to 125°C |
DUAL 8-BIT POTENTIOMETER TAPE | Analog Devices |
AD5207BRU10 256-step dual pot, 10K | RS |
Digital Potentiometer, Dual, 256 Step | Newark Electronics |
DIGITAL POTENTIOMETER, DUAL, 256 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5207BRUZ10?
Additional datasheets, footprints and schematics for AD5207BRUZ10 are listed on our Part Details page. You can also find images and similar parts to AD5207BRUZ10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5207BRUZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5207BRUZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5207BRUZ10 fall under?
The AD5207BRUZ10 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5207BRUZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5207BRUZ10 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5207BRUZ10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5207BRUZ10 have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5207BRUZ10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5207BRUZ10 often in real-time on the comparison pages.
What if I can't find stock of AD5207BRUZ10?
You can fill out our help required form which you can use to request a quote for AD5207BRUZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.