Status: | Unknown |
---|---|
Series: | Single 256-Tap Volatile Digital Pots |
RoHS: | Unknown |
No distributors results available
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | Serial SPI |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | SOT-23 |
No. of Pins | 8Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 256-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 5165 |
IC Generic Number | 5165 |
Logic Function Number | 5165 |
No. Steps | 256 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD5165BUJZ100?
Additional datasheets, footprints and schematics for AD5165BUJZ100 are listed on our Part Details page. You can also find images and similar parts to AD5165BUJZ100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5165BUJZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5165BUJZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5165BUJZ100 fall under?
The AD5165BUJZ100 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to AD5165BUJZ100 when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5165BUJZ100 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5165BUJZ100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD5165BUJZ100 have stock available?
There is no stock from authorised distributors for AD5165BUJZ100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5165BUJZ100 often in real-time on the comparison pages.
What if I can't find stock of AD5165BUJZ100?
You can fill out our help required form which you can use to request a quote for AD5165BUJZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.