Status: | Production |
---|---|
Series: | AD5160 |
RoHS: | Compliant |
Prices starting from US$1.24
256-position |
End-to-end resistance: 5 kΩ, 10 kΩ, 50 kΩ, 100 kΩ |
Compact SOT-23-8 (2.9 mm × 3 mm) package |
SPI-compatible interface |
Power-on preset to midscale |
Single supply: 2.7 V to 5.5 V |
Low temperature coefficient: 45 ppm/°C |
Low power, IDD = 8 μA |
Wide operating temperature: –40°C to +125°C |
Evaluation board available |
8-Bit SPI DigiPOT | Analog Devices |
Digital Potentiometer, Single, 256 Step Rohs Compliant: Yes |Analog Devices AD5160BRJZ10-R2 | Newark Electronics |
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14 |
Where can I find additional details, specifications and documents for a AD5160BRJZ10-R2?
Additional datasheets, footprints and schematics for AD5160BRJZ10-R2 are listed on our Part Details page. You can also find images and similar parts to AD5160BRJZ10-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5160BRJZ10-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5160BRJZ10-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5160BRJZ10-R2 fall under?
The AD5160BRJZ10-R2 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5160BRJZ10-R2 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5160BRJZ10-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5160BRJZ10-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5160BRJZ10-R2 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5160BRJZ10-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5160BRJZ10-R2 often in real-time on the comparison pages.
What if I can't find stock of AD5160BRJZ10-R2?
You can fill out our help required form which you can use to request a quote for AD5160BRJZ10-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.