AD5141WBCPZ10-RL7 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5141
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD5121/AD5141 potentiometers provide a nonvolatilesolution for 128-/256-position adjustment

Prices starting from US$1.75


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.16
1,154
Buy Now
Logo for element14 element14 US$1.86
1,154
Buy Now
Logo for Farnell Farnell US$1.76
1,154
Buy Now
Logo for Analog Devices Analog Devices US$2.25
309
Buy Now
Logo for Richardson RFPD Richardson RFPD US$1.75
-
Buy Now
View Full Pricing & Stock Comparison

Features

10 kΩ and 100 kΩ resistance options
Resistor tolerance: 8% maximum
Wiper current: ±6 mA
Low temperature coefficient: 35 ppm/°C
Wide bandwidth: 3 MHz
Fast start-up time < 75 μs
Linear gain setting mode
Single- and dual-supply operation
Independent logic supply: 1.8 V to 5.5 V
Wide operating temperature: −40°C to +125°C
3 mm × 3 mm LFCSP
Qualified for automotive applications

Alternative Descriptions

Digital Potentiometer, Single, 256 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 256 STEP | element14
256tap, Single DigiPOT, NVM, S | Analog Devices
DIGITAL POTENTIOMETER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5141WBCPZ10-RL7?

Additional datasheets, footprints and schematics for AD5141WBCPZ10-RL7 are listed on our Part Details page. You can also find images and similar parts to AD5141WBCPZ10-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5141WBCPZ10-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5141WBCPZ10-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5141WBCPZ10-RL7 fall under?

The AD5141WBCPZ10-RL7 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5141WBCPZ10-RL7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5141WBCPZ10-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5141WBCPZ10-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5141WBCPZ10-RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD5141WBCPZ10-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5141WBCPZ10-RL7 often in real-time on the comparison pages.

What if I can't find stock of AD5141WBCPZ10-RL7?

You can fill out our help required form which you can use to request a quote for AD5141WBCPZ10-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay