AD5122ABRUZ10 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD5122A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5122A/AD5142A potentiometers provide a nonvolatile solution for 128-/256-position adjustment

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.71
5,376
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.77
832
in stock
Buy Now

Features

10 kΩ and 100 kΩ resistance options
Resistor tolerance: 8% maximum
Wiper current: ±6 mA
Low temperature coefficient: 35 ppm/°C
Wide bandwidth: 3 MHz
Fast start-up time < 75 μs
Linear gain setting mode
Single- and dual-supply operation
Independent logic supply: 1.8 V to 5.5 V
Wide operating temperature: −40°C to +125°C
3 mm × 3 mm package option
Qualified for automotive applications

Alternative Descriptions

128tap, Dual DigiPOT, NVM, I2C | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD5122ABRUZ10?

Additional datasheets, footprints and schematics for AD5122ABRUZ10 are listed on our Part Details page. You can also find images and similar parts to AD5122ABRUZ10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD5122ABRUZ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5122ABRUZ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD5122ABRUZ10 fall under?

The AD5122ABRUZ10 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD5122ABRUZ10 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD5122ABRUZ10 you can contact the distributor directly for product support, shipping queries etc.

Is the AD5122ABRUZ10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD5122ABRUZ10 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD5122ABRUZ10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD5122ABRUZ10 often in real-time on the comparison pages.

What if I can't find stock of AD5122ABRUZ10?

You can fill out our help required form which you can use to request a quote for AD5122ABRUZ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay