Status: | Production |
---|---|
Series: | AD5112 |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$1.11
|
-
|
Buy Now |
Nominal resistor tolerance error: ±8% maximum |
Wiper current: ±6 mA |
Rheostat mode temperature coefficient: 35 ppm/°C |
Low power consumption: 2.5 μA max @ 2.7 V and 125°C |
Wide bandwidth: 4 MHz (5 kΩ option) |
Power-on EEPROM refresh time < 50 μs |
50-year typical data retention at 125°C |
1 million write cycles |
2.3 V to 5.5 V analog supply operation |
1.8 V to 5.5 V logic supply operation |
Wide operating temperature: −40°C to +125°C |
Thin, 2 mm × 2 mm × 0.55 mm 8-lead LFCSP package |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5112BCPZ10-500R7?
Additional datasheets, footprints and schematics for AD5112BCPZ10-500R7 are listed on our Part Details page. You can also find images and similar parts to AD5112BCPZ10-500R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5112BCPZ10-500R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5112BCPZ10-500R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5112BCPZ10-500R7 fall under?
The AD5112BCPZ10-500R7 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD5112BCPZ10-500R7 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5112BCPZ10-500R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5112BCPZ10-500R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5112BCPZ10-500R7 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD5112BCPZ10-500R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5112BCPZ10-500R7 often in real-time on the comparison pages.
What if I can't find stock of AD5112BCPZ10-500R7?
You can fill out our help required form which you can use to request a quote for AD5112BCPZ10-500R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.