Status: | Production |
---|---|
Series: | AD5066 |
RoHS: | Compliant |
Low power quad 16-bit nanoDAC, ±1 LSB INL |
Low total unadjusted error of ±0.1 mV typically |
Low zero code error of 0.05 mV typically |
Individually buffered reference pins |
2.7 V to 5.5 V power supply |
Specified over full code range of 0 to 65535 |
Power-on reset to zero scale or midscale |
Per channel power-down with 3 power-down functions |
Hardware LDAC with LDAC override function |
CLR Function to programmable code |
Small 16-lead TSSOP |
4 x 16bit 1LSB unbuffered DAC | Analog Devices |
Da Converter, 16Bit, Tssop | Newark Electronics |
DA CONVERTER, 16BIT, TSSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5066BRUZ?
Additional datasheets, footprints and schematics for AD5066BRUZ are listed on our Part Details page. You can also find images and similar parts to AD5066BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5066BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5066BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5066BRUZ fall under?
The AD5066BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5066BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5066BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5066BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5066BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5066BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5066BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5066BRUZ?
You can fill out our help required form which you can use to request a quote for AD5066BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.