Status: | Production |
---|---|
Series: | AD5064 |
RoHS: | Compliant |
Low power quad 12-/14-/16-bit DAC, ±1 LSB INL |
Pin compatible and performance upgrade to AD5666 |
Individual and common voltage reference pin options |
Rail-to-rail operation |
4.5 V to 5.5 V power supply |
Power-on reset to zero scale or midscale |
3 power-down functions and per-channel power-down |
Hardware LDAC with software LDAC override function |
CLR function to programmable code |
SDO daisy-chaining option |
14-/16-lead TSSOP |
Internal reference buffer and internal output amplifier |
4x 16bit 1LSB buffered output | Analog Devices |
Dac, 16Bit, Tssop-14, -40 To 125Deg C | Newark Electronics |
DAC, 16BIT, TSSOP-14, -40 TO 125DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5064BRUZ-1?
Additional datasheets, footprints and schematics for AD5064BRUZ-1 are listed on our Part Details page. You can also find images and similar parts to AD5064BRUZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5064BRUZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5064BRUZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5064BRUZ-1 fall under?
The AD5064BRUZ-1 is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5064BRUZ-1 when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5064BRUZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5064BRUZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5064BRUZ-1 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD5064BRUZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5064BRUZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD5064BRUZ-1?
You can fill out our help required form which you can use to request a quote for AD5064BRUZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.