Status: | Production |
---|---|
Series: | AD5063 |
RoHS: | Compliant |
Single 16-bit DAC, 1 LSB INL |
Power-on reset to midscale |
Guaranteed monotonic by design |
3 power-down functions |
Low power serial interface with Schmitt-triggered inputs |
10-lead MSOP, low power |
Fast settling time of 1 µs maximum (AD5063-1 model) |
2.7 V to 5.5 V power supply |
Low glitch on power-up |
Unbuffered voltage capable of driving 60 kΩ load |
SYNC interrupt facility |
16bit 1LSB unbuffered DAC in M | Analog Devices |
Dac, 16Bit, Msop-10, -40 To 85Deg C | Newark Electronics |
DAC, 16BIT, MSOP-10, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD5063BRMZ-1?
Additional datasheets, footprints and schematics for AD5063BRMZ-1 are listed on our Part Details page. You can also find images and similar parts to AD5063BRMZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5063BRMZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5063BRMZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5063BRMZ-1 fall under?
The AD5063BRMZ-1 is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD5063BRMZ-1 when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5063BRMZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD5063BRMZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5063BRMZ-1 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD5063BRMZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5063BRMZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD5063BRMZ-1?
You can fill out our help required form which you can use to request a quote for AD5063BRMZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.