Status: | Production |
---|---|
Series: | AD4004 |
RoHS: | Compliant |
Easy Drive |
Greatly reduced input kickback |
Input current reduced to 0.4 μA/MSPS |
Enhanced acquisition phase, ≥79% of cycle time at 1 MSPS |
First conversion accurate, no latency or pipeline delay |
Input span compression for single-supply operation |
Fast conversion time allows low SPI clock rates |
Input overvoltage clamp protection sinks up to 50 mA |
SPI-/QSPI-/MICROWIRE-/DSP-compatible serial interface |
High performance |
Pseudo differential input range |
0 V to VREF with VREF from 2.4 V to 5.1 V |
Throughput: 2 MSPS/1 MSPS/500 kSPS options |
INL: ±1.0 LSB maximum |
Guaranteed 16-bit, no missing codes |
SNR: 93 dB at fIN = 1 kHz, VREF = 5 V |
THD: −115 dB at fIN = 1 kHz; −95 dB at fIN = 100 kHz |
SINAD: 82 dB at fIN = 1 MHz (see Figure 17 in data sheet) |
Oversampled dynamic range |
96 dB for OSR = 2 |
123 dB for OSR = 1024 |
Low power |
Single 1.8 V supply operation with 1.71 V to 5.5 V logic interface |
2.5 mW at 500 kSPS (VDD only) |
70 μW at 10 kSPS, 14 mW typical at 2 MSPS (total power) |
10-lead packages: 3 mm × 3 mm LFCSP, 3 mm × 4.90 mm MSOP |
Pin compatible with AD4003/AD4007/AD4011 family |
Guaranteed operation: −40°C to +125°C |
16-Bit, 1 MSPS PulSARĀ® ADC | Analog Devices |
Adc, 16Bit, 1Msps, Msop-10 | Newark Electronics |
ADC, 16BIT, 1MSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD4004BRMZ?
Additional datasheets, footprints and schematics for AD4004BRMZ are listed on our Part Details page. You can also find images and similar parts to AD4004BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD4004BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD4004BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD4004BRMZ fall under?
The AD4004BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD4004BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD4004BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD4004BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD4004BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD4004BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD4004BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD4004BRMZ?
You can fill out our help required form which you can use to request a quote for AD4004BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.