AD4000BRMZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD4000
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD4000/AD4004/AD4008 are high accuracy, high speed, low power, 16-bit, Easy Drive, precision successive approximation register (SAR) analog-to-digital converters (ADCs) that operate from a single power supply, VDD. The reference voltage, VREF, is applied externally and can be set independent of the supply voltage. The AD4000/AD40004/AD4008 power scales linearly with throughput. Easy Drive features reduce both signal chain complexity and power consumption while enabling higher channel density. The reduced input current, particularly in high-Z mode, coupled with a long signal acquisition phase, eliminates the need for a dedicated ADC driver. Easy Drive broadens the range of companion circuitry that is capable of driving these ADCs (see Figure 2 in the data sheet). Input span compression eliminates the need to provide a negative supply to the ADC driver amplifier while preserving access to the full ADC code range. The input overvoltage clamp protects the ADC inputs against overvoltage events, minimizing disturbances on the reference pin and eliminating the need for external protection diodes. Fast device throughput up to 2 MSPS allows users to accurately capture high frequency signals and to implement oversampling techniques to alleviate the challenges associated with antialias filter designs. Decreased serial peripheral interface (SPI) clock rate requirements reduce digital input and output power consumption, broadens digital host options, and simplifies the task of sending data across digital isolation. The SPI-compatible serial user interface is compatible with 1.8 V, 2.5 V, 3 V, and 5 V logic by using the separate VIO logic supply.

Prices starting from US$14.78


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$15.75
509
Buy Now
Logo for Newark Electronics Newark Electronics US$17.21
176
Buy Now
Logo for element14 element14 US$16.51
176
Buy Now
Logo for Farnell Farnell US$15.74
176
Buy Now
Logo for Richardson RFPD Richardson RFPD US$14.78
-
Buy Now
View Full Pricing & Stock Comparison

Features

Easy Drive
Greatly reduced input kickback
Input current reduced to 0.4 μA/MSPS
Enhanced acquisition phase, ≥79% of cycle time at 1 MSPS
First conversion accurate, no latency or pipeline delay
Input span compression for single-supply operation
Fast conversion time allows low SPI clock rates
Input overvoltage clamp protection sinks up to 50 mA
SPI-/QSPI-/MICROWIRE-/DSP-compatible serial interface
High performance
Pseudo differential input range
0 V to VREF with VREF from 2.4 V to 5.1 V
Throughput: 2 MSPS/1 MSPS/500 kSPS options
INL: ±1.0 LSB maximum
Guaranteed 16-bit, no missing codes
SNR: 93 dB at fIN = 1 kHz, VREF = 5 V
THD: −115 dB at fIN = 1 kHz; −95 dB at fIN = 100 kHz
SINAD: 82 dB at fIN = 1 MHz (see Figure 17 in data sheet)
Oversampled dynamic range
96 dB for OSR = 2
123 dB for OSR = 1024
Low power
Single 1.8 V supply operation with 1.71 V to 5.5 V logic interface
2.5 mW at 500 kSPS (VDD only)
70 μW at 10 kSPS, 14 mW typical at 2 MSPS (total power)
10-lead packages: 3 mm × 3 mm LFCSP, 3 mm × 4.90 mm MSOP
Pin compatible with AD4003/AD4007/AD4011 family
Guaranteed operation: −40°C to +125°C

Alternative Descriptions

16-Bit, 2 MSPS PulSARĀ® ADC | Analog Devices
Adc, 16Bit, 2Msps, Msop-10 | Newark Electronics
ADC, 16BIT, 2MSPS, MSOP-10 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD4000BRMZ?

Additional datasheets, footprints and schematics for AD4000BRMZ are listed on our Part Details page. You can also find images and similar parts to AD4000BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD4000BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD4000BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD4000BRMZ fall under?

The AD4000BRMZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD4000BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD4000BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD4000BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD4000BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD4000BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD4000BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD4000BRMZ?

You can fill out our help required form which you can use to request a quote for AD4000BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay