Status: | Production |
---|---|
Series: | AD2S99 |
RoHS: | Compliant |
Programmable Sinusoidal Oscillator |
Synthesized Synchronous Reference Output |
Programmable Output Frequency Range: 2 kHz–20 kHz |
“Loss-of-Signal” Indicator |
20-Pin PLCC Package |
Low Cost |
OSCILLATOR, 20KHZ, 5.25V, PLCC | element14 |
Oscillator, 20Khz, 5.25V, Plcc | Newark Electronics |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD2S99APZ?
Additional datasheets, footprints and schematics for AD2S99APZ are listed on our Part Details page. You can also find images and similar parts to AD2S99APZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S99APZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD2S99APZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S99APZ fall under?
The AD2S99APZ is listed under Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AD2S99APZ when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S99APZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S99APZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD2S99APZ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD2S99APZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S99APZ often in real-time on the comparison pages.
What if I can't find stock of AD2S99APZ?
You can fill out our help required form which you can use to request a quote for AD2S99APZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.