AD2S1210BSTZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD2S1210BSTZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD2S1210BSTZ
Series Information for AD2S1210BSTZ - Analog Devices

Features

  • feature
    Complete monolithic resolver-to-digital converter 3125 rps maximum tracking rate (10-bit resolution) u00b12.5 arc minutes of accuracy 10-/12-/14-/16-bit resolution, set by user Parallel and serial 10-bit to 16-bit data ports Absolute position and velocity outputs System fault detection Programmable fault detection thresholds Differential inputs Incremental encoder emulation Programmable sinusoidal oscillator on-board Compatible with DSP and SPI interface standards 5 V supply with 2.3 V to 5 V logic interface u221240u00b0C to +125u00b0C temperature rating

Description

16-BIT PROG RESOLVER-DIGITAL CONERTER IC

The AD2S1210 is a complete 10-bit to 16-bit resolution tracking resolver-to-digital converter, integrating an on-board program- mable sinusoidal oscillator that provides sine wave excitation for resolvers. The converter accepts 3.15 V p-p ± 27% input signals, in the range of 2 kHz to 20 kHz on the sine and cosine inputs. A Type II servo loop is employed to track the inputs and convert the input sine and cosine information into a digital representation of the input angle and velocity. The maximum tracking rate is 3125 rps.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
-
Input Channel Type:
Differential Single Ended
Data Interface:
Parallel Serial
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
LQFP
No. of Pins:
48Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
12mA

Alternate Descriptions

RS Components
Resolver to Digital 16-Bit Parallel/Ser
Newark Electronics
Analogue to Digital Converter, 16 bit, Single, 4.75 V, 5.25 V, LQFP RoHS Compliant: Yes
RS Components UK
Resolver to Digital 16-Bit Parallel/Ser
RS Components DE
Resolver/Digital Wandler AD2S1210BSTZ, 16 Bit- Differential-Eingang Parallel, Seriell Maximum 156,25 RPS LQFP, 48-Pin Genauigkeit : ±5arcmin Referenzfrequenz : 20kHz Drehzahl Ausgang : Ja Montage-Typ : SMD Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 5 V Abmessungen : 7 x 7 x 1.4mm Länge : 7mm, Analog Devices
RS Components HK
Resolver to Digital 16-Bit Parallel/Ser
RS Components JP
Resolver to Digital 16-Bit Parallel/Ser
RS Components FR
Resolver to Digital 16-Bit Parallel/Ser
RS Components CN
Resolver to Digital 16-Bit Parallel/Ser
RS Components ES
Resolver to Digital 16-Bit Parallel/Ser
RS Components NL
Resolver to Digital 16-Bit Parallel/Ser
RS Components NO
Resolver to Digital 16-Bit Parallel/Ser
RS Components US
Resolver to Digital 16-Bit Parallel/Ser
RS Components SG
Resolver to Digital 16-Bit Parallel/Ser
RS Components TW
Resolver to Digital 16-Bit Parallel/Ser

Similar Products