Status: | Production |
---|---|
Series: | AD2S1205 |
RoHS: | Compliant |
Prices starting from US$15.39
Complete monolithic resolver-to-digital converter (RDC) |
Parallel and serial 12-bit data ports |
System fault detection |
±11 arc minutes of accuracy |
Input signal range: 3.15 VP-P ± 27% |
Absolute position and velocity outputs |
1250 rps maximum tracking rate, 12-bit resolution |
Incremental encoder emulation (1024 pulses/rev) |
Programmable sinusoidal oscillator on board |
Single-supply operation (5.00 V ± 5%) |
−40°C to +125°C temperature rating |
44-lead LQFP |
Custom 12-bit RDC I.C. | Analog Devices |
MISCELLANEOUS CONVERTER | Richardson RFPD |
Adc, 12Bit, Lqfp-44, -40 To 125Deg C | Newark Electronics |
ADC, 12BIT, LQFP-44, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a AD2S1205YSTZ?
Additional datasheets, footprints and schematics for AD2S1205YSTZ are listed on our Part Details page. You can also find images and similar parts to AD2S1205YSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD2S1205YSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD2S1205YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD2S1205YSTZ fall under?
The AD2S1205YSTZ is listed under Synchro/Resolver to Digital Converters.
Can I view similar or alternative parts?
You can view similar parts to AD2S1205YSTZ when available in the Synchro/Resolver to Digital Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD2S1205YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD2S1205YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD2S1205YSTZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD2S1205YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD2S1205YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD2S1205YSTZ?
You can fill out our help required form which you can use to request a quote for AD2S1205YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.