AD22301

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for AD22301
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD22301
Series Information for AD22301 - Analog Devices

Features

  • feature
    Complete acceleration measurement system on a single monolithic IC Available in u00b135 g, u00b150 g, or u00b170 g output full-scale ranges Full differential sensor and circuitry for high resistance to EMI/RFI Environmentally robust packaging Complete mechanical and electrical self-test on digital command Output ratiometric to supply Sensitive axes in the plane of the chip High linearity (0.2% of full scale) Frequency response down to dc Low noise Low power consumption (1.3 mA) Tight sensitivity tolerance and 0 g offset capability Largest available prefilter clipping headroom 400 Hz, 2-pole Bessel filter Single-supply operation Compatible with Sn/Pb and Pb-free solder processes Qualified for automotive applications

Description

ACCELEROMETER X-AXIS ANALOGUE LCC-8
The ADXL78 is a low power, complete single-axis accelerometer with signal conditioned voltage outputs that are on a single monolithic IC. This product measures acceleration with a full- scale range of ±35 g, ±50 g, or ±70 g (minimum). It can also measure both dynamic acceleration (vibration) and static acceleration (gravity). The ADXL78 is the fourth-generation surface micromachined iMEMS® accelerometer from ADI with enhanced performance and lower cost. Designed for use in front and side impact airbag applications, this product also provides a complete cost- effective solution useful for a wide variety of other applications. The ADXL78 is temperature stable and accurate over the automotive temperature range, with a self-test feature that fully exercises all the mechanical and electrical elements of the sensor with a digital signal applied to a single pin. The ADXL78 is available in a 5 mm × 5 mm × 2 mm, 8-terminal ceramic LCC package.

Specifications

MEMS Sensor Output:
Analogue
Measurement Axis:
X
Acceleration Range:
± 70g
Supply Voltage Min:
3.135V
Supply Voltage Max:
3.465V
Sensor Case Style:
LCC
No. of Pins:
8Pins
Sensitivity Typ:
17.82mV/g
Sensitivity Min:
16.66mV/g
Sensitivity Max:
18.98mV/g
Product Range:
ADXL78 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)