Status: | Production |
---|---|
Series: | AD22105 |
RoHS: | Compliant |
User-programmable temperature setpoint |
±2.0°C maximum ambient setpoint accuracy |
4.1°C typical hysteresis |
Wide supply range: 2.7 V to 7.0 V |
Wide temperature range: −40°C to +150°C |
Low power dissipation |
IC,3V TEMP SENSOR | Analog Devices |
Thermostatic Switch, 0.5Deg C, Nsoic | Newark Electronics |
THERMOSTATIC SWITCH, 0.5DEG C, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD22105ARZ?
Additional datasheets, footprints and schematics for AD22105ARZ are listed on our Part Details page. You can also find images and similar parts to AD22105ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD22105ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22105ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD22105ARZ fall under?
The AD22105ARZ is listed under Temperature Switches.
Can I view similar or alternative parts?
You can view similar parts to AD22105ARZ when available in the Temperature Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD22105ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD22105ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD22105ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD22105ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD22105ARZ often in real-time on the comparison pages.
What if I can't find stock of AD22105ARZ?
You can fill out our help required form which you can use to request a quote for AD22105ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.