AD22103KTZ Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD22103
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD22103 is a monolithic temperature sensor with on-chipsignal conditioning. It can be operated over the temperaturerange 0°C to +100°C, making it ideal for use in numerous 3.3 V

Where to Buy

Prices starting from US$3.08

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.12
433
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.52
14
in stock
Buy Now
Logo for element14
element14
from US$3.25
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.08
14
in stock
Buy Now

Features

3.3 V, Single Supply Operation
Temperature Coefficient of 28 mV/°C
100°C Temperature Span (0°C to +100°C)
Accuracy Better Than 2.5% of Full Scale
Linearity Better Than 0.5% of Full Scale
Output Proportional to Temperature × VS
Minimal Self-Heating
High Level, Low Impedance Output
Reverse Supply Protected

Alternative Descriptions

3V TEMP SENSOR | Analog Devices
Temperature Sensor, 0.5Deg C, To-92-3 | Newark Electronics
TEMPERATURE SENSOR, 0.5DEG C, TO-92-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD22103KTZ?

Additional datasheets, footprints and schematics for AD22103KTZ are listed on our Part Details page. You can also find images and similar parts to AD22103KTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD22103KTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22103KTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD22103KTZ fall under?

The AD22103KTZ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD22103KTZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD22103KTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD22103KTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD22103KTZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD22103KTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD22103KTZ often in real-time on the comparison pages.

What if I can't find stock of AD22103KTZ?

You can fill out our help required form which you can use to request a quote for AD22103KTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay