Status: | Production |
---|---|
Series: | AD22100 |
RoHS: | Compliant |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.55
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
384
in stock
|
Buy Now | |
Analog Devices
from US$4.51
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
105
in stock
|
Buy Now | |
element14
from US$4.80
|
105
in stock
|
Buy Now | |
Schukat Electronic
from US$4.36
|
45
in stock
|
Buy Now |
200°C Temperature Span |
Accuracy Better Than ±2% of Full Scale |
Linearity Better Than ±1% of Full Scale |
Temperature Coefficient of 22.5 mV/°C |
Output proportional to temperature x V+ |
Single-supply Operation |
Reverse Voltage Protection |
Minimal Self Heating |
High Level, Low Impedance Output |
VOUT TEMP SENSOR | Analog Devices |
Temperature Sensor, 0.5Deg C, To-92-3 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, TO-92-3 | element14 |
Temp. Sensor -50/+150°C 2% TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD22100KTZ?
Additional datasheets, footprints and schematics for AD22100KTZ are listed on our Part Details page. You can also find images and similar parts to AD22100KTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD22100KTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22100KTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD22100KTZ fall under?
The AD22100KTZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD22100KTZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD22100KTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD22100KTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD22100KTZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD22100KTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD22100KTZ often in real-time on the comparison pages.
What if I can't find stock of AD22100KTZ?
You can fill out our help required form which you can use to request a quote for AD22100KTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.