AD22100KRZ Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD22100
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD22100 is a monolithic temperature sensor with on-chip signal conditioning. It can be operated over the temperature range -50°C to +150°C, making it ideal for use in numerous HVAC, instrumentation and automotive

Prices starting from US$4.79


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$6.75
4,097
Buy Now
Logo for element14 element14 US$5.25
80
Buy Now
Logo for Farnell Farnell US$4.79
80
Buy Now
View Full Pricing & Stock Comparison

Features

200°C Temperature Span
Accuracy Better Than ±2% of Full Scale
Linearity Better Than ±1% of Full Scale
Temperature Coefficient of 22.5 mV/°C
Output proportional to temperature x V+
Single-supply Operation
Reverse Voltage Protection
Minimal Self Heating
High Level, Low Impedance Output

Alternative Descriptions

VOUT TEMP SENSOR | Analog Devices
Temperature Sensor, 0.5Deg C, Soic-8 | Newark Electronics
TEMPERATURE SENSOR, 0.5DEG C, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD22100KRZ?

Additional datasheets, footprints and schematics for AD22100KRZ are listed on our Part Details page. You can also find images and similar parts to AD22100KRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD22100KRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD22100KRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD22100KRZ fall under?

The AD22100KRZ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD22100KRZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD22100KRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD22100KRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD22100KRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD22100KRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD22100KRZ often in real-time on the comparison pages.

What if I can't find stock of AD22100KRZ?

You can fill out our help required form which you can use to request a quote for AD22100KRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay