AD22037Z

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD22037Z
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD22037Z
Series Information for AD22037Z - Analog Devices

Features

  • feature
    High performance, single-/dual-axis accelerometer on a single IC chip 5 mm u00d7 5 mm u00d7 2 mm LCC package 1 mg resolution at 60 Hz Low power: 700 u00b5A at VS = 5 V (typical) High zero g bias stability High sensitivity accuracy u221240u00b0C to +125u00b0C temperature range X and Y axes aligned to within 0.1u00b0 (typical) Bandwidth adjustment with a single capacitor Single-supply operation 3500 g shock survival RoHS compliant Compatible with Sn/Pb- and Pb-free solder processes Qualified for automotive applications

Description

ACCELEROMETER 2-AXIS ANALOGUE CLCC-8

The ADXL103/ADXL203 are high precision, low power, complete single- and dual-axis accelerometers with signal conditioned voltage outputs, all on a single, monolithic IC. The ADXL103/ ADXL203 measure acceleration with a full-scale range of ±1.7 g, ±5 g, or ±18 g. The ADXL103/ADXL203 can measure both dynamic acceleration (for example, vibration) and static acceleration (for example, gravity). The typical noise floor is 110 µg/√Hz, allowing signals below 1 mg (0.06° of inclination) to be resolved in tilt sensing applications using narrow bandwidths (<60 Hz). The user selects the bandwidth of the accelerometer using Capacitor CX and Capacitor CY at the XOUT and YOUT pins. Bandwidths of 0.5 Hz to 2.5 kHz can be selected to suit the application. The ADXL103 and ADXL203 are available in a 5 mm × 5 mm × 2 mm, 8-terminal ceramic LCC package.

Specifications

MEMS Sensor Output:
Analogue
Measurement Axis:
X Y
Acceleration Range:
± 18g
Supply Voltage Min:
3V
Supply Voltage Max:
6V
Sensor Case Style:
CLCC
No. of Pins:
8Pins
Sensitivity Typ:
100mV/g
Sensitivity Min:
94mV/g
Sensitivity Max:
106mV/g
Product Range:
ADXL203 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Accelerometer Dual ±18g 3.3V CLLCC8
Newark Electronics
ACCELEROMETER, 2-AXIS, ANALOGUE, CLCC-8; MEMS Sensor Output:Analogue; Measurement Axis:X, Y; Acceleration Range:± 18g; Supply Voltage Min:3V; Supply Voltage Max:6V; Sensor Case Style:CLCC; No. of Pins:8Pins; Sensitivity Typ:100mV/g RoHS Compliant: Yes
Richardson RFPD
ACCELEROMETER SENSOR
RS Components UK
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components DE
AD22037Z, 2-Achsen Sensor, CLCC 8-Pin Beschleunigungsmesser Technologie : Analog Montage-Typ : SMD Arbeitsspannnung max. : 6 V Arbeitsspannnung min. : 3 V Sensitivität : 106mV/g Betriebstemperatur max. : +125 °C Betriebstemperatur min. : –40 °C, Analog Devices
RS Components HK
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components JP
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components FR
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components CN
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components ES
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components NL
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components NO
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components US
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components SG
Accelerometer Dual ±18g 3.3V CLLCC8
RS Components TW
Accelerometer Dual ±18g 3.3V CLLCC8