AD215AY Isolation Amplifiers by Analog Devices

Status: Production
Series: AD215
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD215 is a high speed input isolation amplifier designed to isolate and amplify wide bandwidth analog signals. The innovative circuit and transformer design of the AD215 ensures wide-band dynamic characteristics while preserving key dc performance specifications.The AD215 provides complete galvanic isolation between the input and output of the device including the user-available front-end isolated power supplies. The functionally complete design, powered by a ±15 V dc supply, eliminates the need for a user supplied isolated dc/dc converter. This permits the designer to minimize circuit overhead and reduce overall system design complexity and component costs.The design of the AD215 emphasizes maximum flexibility and ease of use in a broad range of

Where to Buy

Prices starting from US$90.85

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$99.92
3
in stock
Buy Now
Logo for element14
element14
from US$90.85
-
Buy Now
Logo for Farnell
Farnell
from US$99.90
-
Buy Now

Features

Isolation Voltage Rating: 1,500 V rms
Wide Bandwidth: 120 kHz, Full Power (-3 db)
Rapid Slew Rate: 6 V/µs
Fast Settling Time: 9 µs
Low Harmonic Distortion: -80 dB @
1 kHz
Low Nonlinearity: ±0.005%
Wide Output Range: ±10 V, min (Buffered)
Built-in Isolated Power Supply:
±15 V dc @ ±10 mA
Performance Rated over -40°C to +85°C

Alternative Descriptions

Isolation Amplifier, 120Khz, 6V/Us, Sip | Newark Electronics
ISOLATION AMPLIFIER, 120KHZ, 6V/US, SIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD215AY?

Additional datasheets, footprints and schematics for AD215AY are listed on our Part Details page. You can also find images and similar parts to AD215AY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD215AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD215AY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD215AY fall under?

The AD215AY is listed under Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD215AY when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD215AY you can contact the distributor directly for product support, shipping queries etc.

Is the AD215AY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD215AY have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD215AY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD215AY often in real-time on the comparison pages.

What if I can't find stock of AD215AY?

You can fill out our help required form which you can use to request a quote for AD215AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay