AD204JY

Semiconductors - ICs

> Amplifiers & Comparators

> Isolation Amplifiers

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD204JY
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD204JY
Series Information for AD204JY - Analog Devices

Features

  • feature
    Small Size: 4 Channels/lnch Low Power: 35 mW (AD204) High Accuracy: u00010.025% Max Nonlinearity (K Grade) High CMR: 130 dB (Gain = 100 V/V) Wide Bandwidth: 5 kHz Full-Power (AD204) High CMV Isolation: u00012000 V pk Continuous (K Grade) (Signal and Power) Isolated Power Outputs Uncommitted Input Amplifier
AD204JY image
Not RoHS Compliant

Description

IC AMP ISOLATION SIL-11 204

The AD202 and AD204 are general purpose, two-port, trans- former-coupled isolation amplifiers that may be used in a broad range of applications where input signals must be measured, processed, and/or transmitted without a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package. The primary distinction between the AD202 and the AD204 is that the AD202 is powered directly from a 15 V dc supply while the AD204 is powered by an externally supplied clock, such as the recommended AD246 Clock Driver. The AD202 and AD204 provide total galvanic isolation between the input and output stages of the isolation amplifier through the use of internal transformer-coupling. The functionally com- plete AD202 and AD204 eliminate the need for an external, user-supplied dc-to-dc converter. This permits the designer to minimize the necessary circuit overhead and consequently reduce the overall design and component costs. The design of the AD202 and AD204 emphasizes maximum flexibility and ease of use, including the availability of an uncommitted op amp on the input stage. They feature a bipolar ±5 V output range, an adjustable gain range of from 1V/V to 100 V/V, ±0.025% max nonlinearity (K grade), 130 dB of CMR, and the AD204 consumes a low 35 mW of power. The functional block diagrams can be seen in Figures 1a and 1b.

Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Input Offset Voltage:
15mV
Isolation Voltage:
750V
Supply Voltage Range:
-
Amplifier Case Style:
SIP
No. of Pins:
11Pins
Bandwidth:
5kHz
Gain Non-Linearity Max:
0.05%
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
MSL:
-
SVHC:
No SVHC (07-Jul-2017)
Amplifier Type:
Isolation
Base Number:
204
Gain Bandwidth:
5kHz
IC Generic Number:
204
IC Temperature Range:
Commercial
Input Offset Voltage Max:
30mV
Logic Function Number:
204
Operating Temperature Range:
0°C to +70°C
Operational Amplifier Features:
High performance
Supply Voltage + Nom:
15V
Termination Type:
Through Hole

Alternate Descriptions

RS Components
Isolating amplifier,AD204JY 750V
Newark Electronics
Isolation Amplifier, 1, 15 mV, 750 V, SIP, 11 RoHS Compliant: No
RS Components UK
Isolating amplifier,AD204JY 750V
RS Components DE
Isolationsverstärker AD204JY 1-Kanal SIP, 11-Pin Gleichtaktunterdrückung : 130dB Spannungsverstärkung max. : 40dB Montage-Typ : Durchsteckmontage Abmessungen : 15.9 x 52.8 x 6.3mm Höhe : 15.9mm Länge : 52.8mm Betriebstemperatur max. : +85 °C Betriebstemperatur min. : –40 °C, Analog Devices
RS Components HK
Isolating amplifier,AD204JY 750V
RS Components JP
Isolating amplifier,AD204JY 750V
RS Components FR
Isolating amplifier,AD204JY 750V
RS Components CN
Isolating amplifier,AD204JY 750V
RS Components ES
Isolating amplifier,AD204JY 750V
RS Components NL
Isolating amplifier,AD204JY 750V
RS Components NO
AD204 ISOLATION AMP
RS Components US
Isolating amplifier,AD204JY 750V
RS Components SG
Isolating amplifier,AD204JY 750V
RS Components TW
Isolating amplifier,AD204JY 750V