AD202JY Isolation Amplifiers by Analog Devices

Status: Production
Series: AD202
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD202 is a general purpose, two-port, transformer-coupled isolation amplifier that may be used in a broad range of

Where to Buy

Prices starting from US$117.34

Distributor Stock
Logo for element14
element14
from US$119.27
-
Buy Now
Logo for Farnell
Farnell
from US$117.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Small Size: 4 Channels/Inch
High Accuracy: ±0.025% Max Nonlinearity (K Grade)
High CMR: 130 dB
(Gain = 100 V/V)
High CMV Isolation: ±2000 V pk
Continuous (K Grade) (Signal and Power)
Isolated Power Outputs
Uncommitted Input Amplifier

Alternative Descriptions

ISOLATION AMPLIFIER, 2KHZ, SIP | element14
Isolation Amplifier, 2Khz, Sip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD202JY?

Additional datasheets, footprints and schematics for AD202JY are listed on our Part Details page. You can also find images and similar parts to AD202JY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD202JY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD202JY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD202JY fall under?

The AD202JY is listed under Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD202JY when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD202JY you can contact the distributor directly for product support, shipping queries etc.

Is the AD202JY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD202JY have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AD202JY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD202JY often in real-time on the comparison pages.

What if I can't find stock of AD202JY?

You can fill out our help required form which you can use to request a quote for AD202JY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay