Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.02
|
No stock
|
Buy Now |
Audio Control Type | Audio Digital Signal Processor |
---|---|
Supply Voltage Range | 2.25V to 2.75V |
Control Interface | I2C |
Audio IC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Audio Processor 48-Pin LQFP | RS |
Where can I find additional details, specifications and documents for a AD1941YSTZ?
Additional datasheets, footprints and schematics for AD1941YSTZ are listed on our Part Details page. You can also find images and similar parts to AD1941YSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1941YSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1941YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1941YSTZ fall under?
The AD1941YSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to AD1941YSTZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1941YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1941YSTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD1941YSTZ have stock available?
Authorised distributors including RS have stock available or on a lead time for AD1941YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1941YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD1941YSTZ?
You can fill out our help required form which you can use to request a quote for AD1941YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.