Status: | Production |
---|---|
Series: | AD1939 |
RoHS: | Compliant |
PLL generated or direct master clock |
Low EMI design |
112 dB DAC/107 dB ADC dynamic range and SNR |
−94 dB THD + N |
Differential ADC input |
Single 3.3 V supply |
Tolerance for 5 V logic inputs |
See datasheet for additional features |
Audio Codec, 24Bit, 192Ksps, Lqfp | Newark Electronics |
AUDIO CODEC, 24BIT, 192KSPS, LQFP | element14 |
Where can I find additional details, specifications and documents for a AD1939WBSTZ?
Additional datasheets, footprints and schematics for AD1939WBSTZ are listed on our Part Details page. You can also find images and similar parts to AD1939WBSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1939WBSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1939WBSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1939WBSTZ fall under?
The AD1939WBSTZ is listed under Audio CODECs.
Can I view similar or alternative parts?
You can view similar parts to AD1939WBSTZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1939WBSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1939WBSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD1939WBSTZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD1939WBSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1939WBSTZ often in real-time on the comparison pages.
What if I can't find stock of AD1939WBSTZ?
You can fill out our help required form which you can use to request a quote for AD1939WBSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.