Status: | Production |
---|---|
Series: | AD1934 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
970
in stock
|
Buy Now |
PLL generated or direct master clock |
Low EMI design |
108 dB DAC dynamic range and SNR |
−94 dB THD + N |
Supports 24 bits and 8 kHz to 192 kHz sample rates |
Single-ended DAC output |
Single 3.3 V supply |
Tolerance for 5 V logic inputs |
Log volume control with autoramp function |
SPI® controllable for flexibility |
Software-controllable clickless mute |
See data sheet for additional features |
8 CH DAC w/on chip PLL | Analog Devices |
Where can I find additional details, specifications and documents for a AD1934YSTZ?
Additional datasheets, footprints and schematics for AD1934YSTZ are listed on our Part Details page. You can also find images and similar parts to AD1934YSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1934YSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1934YSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1934YSTZ fall under?
The AD1934YSTZ is listed under Audio D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD1934YSTZ when available in the Audio D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1934YSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1934YSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD1934YSTZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD1934YSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1934YSTZ often in real-time on the comparison pages.
What if I can't find stock of AD1934YSTZ?
You can fill out our help required form which you can use to request a quote for AD1934YSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.