AD1933YSTZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD1933YSTZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD1933YSTZ
Series Information for AD1933YSTZ - Analog Devices

Features

  • feature
    PLL generated or direct master clock Low EMI design DAC with 110 dB dynamic range and SNR u221296 dB THD + N 3.3 V single supply Tolerance for 5 V logic inputs Supports 24 bits and 8 kHz to 192 kHz sample rates Differential DAC output Log volume control with autoramp function SPIu00ae controllable for flexibility Software-controllable clickless mute Software power-down Right-justified, left-justified, I2 S, and TDM modes Master and slave modes up to 16-channel input/output 64-lead LQFP Qualified for automotive applications

Description

IC AUDIO DAC 64BIT 192KSPS LQFP-64

The AD1933 is a high performance, single chip that provides eight digital-to-analog converters (DACs) with differential output using the Analog Devices, Inc., patented multibit sigma- delta (Σ-Δ) architecture. An SPI port is included, allowing a microcontroller to adjust volume and many other parameters. The AD1933 operates from 3.3 V digital and analog supplies. The AD1933 is available in a 64-lead (differential output) LQFP. Other members of this family include a single-ended DAC output version. The AD1933 is designed for low EMI. This consideration is apparent in both the system and circuit design architectures. By using the on-board PLL to derive the master clock from the LR clock or from an external crystal, the AD1933 eliminates the need for a separate high frequency master clock and can also be used with a suppressed bit clock. The DACs are designed using the latest Analog Devices continuous time architectures to further minimize EMI. By using 3.3 V supplies, power consumption is minimized, further reducing emissions.

Specifications

Resolution (Bits):
24bit
Sampling Rate:
192kSPS
Input Channel Type:
Serial
Supply Voltage Range:
3V to 3.6V 4.5V to 5.5V
ADC / DAC Case Style:
LQFP
No. of Pins:
64Pins
Data Interface:
-
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Analog Devices,AD1933YSTZ
Newark Electronics
IC, AUDIO DAC, 64BIT, 192KSPS, LQFP-64; Resolution (Bits):24bit; Sampling Rate:192kSPS; Input Channel Type:Serial; Supply Voltage Range:3V to 3.6V, 4.5V to 5.5V; ADC / DAC Case Style:LQFP; No. of Pins:64Pins; Data Interface:- RoHS Compliant: Yes
RS Components UK
Analog Devices,AD1933YSTZ
RS Components DE
24 bit-Bit D/A-Wandler, AD1933YSTZ 8-Kanal Seriell, LQFP 64-Pin Montage-Typ : SMD Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 3,3 V Referenzspannung : Extern, Intern Architektur : Delta Sigma Abmessungen : 10.2 x 10.2 x 1.45mm Länge : 10.2mm Betriebstemperatur max. : +105 °C Betriebstemperatur min. : –40 °C, Analog Devices
RS Components HK
Analog Devices,AD1933YSTZ
RS Components JP
IC,DAC,AD1933YSTZ
RS Components FR
Analog Devices,AD1933YSTZ
RS Components CN
Analog Devices,AD1933YSTZ
RS Components ES
Analog Devices,AD1933YSTZ
RS Components NL
Analog Devices,AD1933YSTZ
RS Components NO
Analog Devices,AD1933YSTZ
RS Components US
Analog Devices,AD1933YSTZ
RS Components SG
Analog Devices,AD1933YSTZ
RS Components TW
Analog Devices,AD1933YSTZ