AD1896AYRSZ

Electronic & Electrical Components

> Semiconductors - ICs

> Audio Control & Processing

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD1896AYRSZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD1896AYRSZ
Series Information for AD1896AYRSZ - Analog Devices

Features

  • feature
    Automatically Senses Sample Frequencies No Programming Required Attenuates Sample Clock Jitter 3.3 Vu20135 V Input and 3.3 V Core Supply Voltages Accepts 16-/18-/20-/24-Bit Data Up to 192 kHz Sample Rate Input/Output Sample Ratios from 7.75:1 to 1:8 Bypass Mode Multiple AD1896 TDM Daisy-Chain Mode Multiple AD1896 Matched-Phase Mode 142 dB Signal-to-Noise and Dynamic Range (A-Weighted, 20 Hzu201320 kHz BW) Up to u2013133 dB THD + N Linear Phase FIR Filter Hardware Controllable Soft Mute Supports 256 u0001 fS, 512 u0001 fS, or 768 u0001 fS Master Mode Clock Flexible 3-Wire Serial Data Port with Left-Justified, I2 S, Right-Justified (16-,18-, 20-, 24-Bits), and TDM Serial Port Modes Master/Slave Input and Output Modes 28-Lead SSOP Plastic Package

Description

SAMPLE RATE CONV 24BIT 192KHZ 28SSOP

Specifications

Audio Control Type:
Sample Rate Converter
Supply Voltage Range:
3.135V to 3.465V
Control Interface:
Serial
Audio IC Case Style:
SSOP
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Async sample rate converter,AD1896A SSOP
RS Components UK
Async sample rate converter,AD1896A SSOP
RS Components DE
Abtastratenkonverter AD1896AYRSZ, 24 bit, 192ksps SSOP, 28-Pin Montage-Typ : SMD Abmessungen : 10.2 x 5.3 x 1.75mm Länge : 10.2mm Breite : 5.3mm Betriebstemperatur max. : +105 °C Betriebstemperatur min. : -40 °C, Analog Devices
RS Components HK
Async sample rate converter,AD1896A SSOP
RS Components JP
Async sample rate converter,AD1896A SSOP
RS Components FR
Convertisseur asynchrone SSOP
RS Components CN
Async sample rate converter,AD1896A SSOP
RS Components ES
Async sample rate converter,AD1896A SSOP
RS Components NL
Async sample rate converter,AD1896A SSOP
RS Components NO
AD1896AYRSZ
RS Components US
IC,Converter,192kHz,8:1,Stereo
RS Components SG
Async sample rate converter,AD1896A SSOP
RS Components TW
Convertitore D-A Stereo AD1896AYRSZ