AD1877JRZ Audio A/D Converters by Analog Devices

Status: Production
Series: AD1877
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD1877 is a stereo, 16-bit oversampling ADC based on Sigma Delta technology. This part is intended primarily for digital audio

Prices starting from US$12.70


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$19.33
26
Buy Now
Logo for element14 element14 US$21.94
26
Buy Now
Logo for Farnell Farnell US$21.48
26
Buy Now
Logo for Analog Devices Analog Devices US$26.12
13
Buy Now
Logo for Chip One Stop Chip One Stop US$12.70
11
Buy Now
View Full Pricing & Stock Comparison

Features

Single 5 V Power Supply
Single-Ended Dual-Channel Analog Inputs
92 dB (Typ) Dynamic Range
90 dB (Typ) S/(THD + N)
0.006 dB Decimator Pass-Band Ripple
Fourth Order, 64X Oversampling Σ-Δ Modulator
Three-Stage, Linear-Phase Decimator
256 x fS or 384 x fS Input Clock
Less than 100 µW (Typ) 
Power-Down Mode
Input Overrange Indication, 
On-Chip Voltage Reference
Flexible Serial Output Interface
28-Lead SOIC Package

Alternative Descriptions

Adc, 16Bit, 48Ksps, Soic-28 | Newark Electronics
ADC, 16BIT, 48KSPS, SOIC-28 | element14
Pb frIC, +5V 16-BIT STEREO ADC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD1877JRZ?

Additional datasheets, footprints and schematics for AD1877JRZ are listed on our Part Details page. You can also find images and similar parts to AD1877JRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD1877JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1877JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD1877JRZ fall under?

The AD1877JRZ is listed under Audio A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD1877JRZ when available in the Audio A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD1877JRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD1877JRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD1877JRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD1877JRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD1877JRZ often in real-time on the comparison pages.

What if I can't find stock of AD1877JRZ?

You can fill out our help required form which you can use to request a quote for AD1877JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay