Status: | Production |
---|---|
Series: | AD1871 |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Richardson RFPD | - |
-
|
Buy Now |
5.0 V Stereo Audio ADC with 3.3 V Tolerant Digital Interface |
Supports 96 kHz Sample Rates |
Supports 16-/20-/24-bit Word Lengths |
Multibit Sigma-Delta Modulators with 'Perfect Differential Linearity Restoration' for Reduced Idle Tones and Noise Floor |
105 dB (Typ) Dynamic Range |
Supports 256/512 and 768 x fS Master Clocks |
Device Control via SPI Compatible Serial Port or Optional Control Pins |
Flexible Serial Data Port allows |
Right-Justified, Left-Justified, I2S |
Compatible and DSP Serial Port |
Modes Cascadable (up to Four |
Devices) from a Single DSP |
SPORT |
On-Chip Reference |
28-Lead SSOP Package |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD1871YRSZ?
Additional datasheets, footprints and schematics for AD1871YRSZ are listed on our Part Details page. You can also find images and similar parts to AD1871YRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1871YRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1871YRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1871YRSZ fall under?
The AD1871YRSZ is listed under Audio A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD1871YRSZ when available in the Audio A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1871YRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1871YRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD1871YRSZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD1871YRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1871YRSZ often in real-time on the comparison pages.
What if I can't find stock of AD1871YRSZ?
You can fill out our help required form which you can use to request a quote for AD1871YRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.