Status: | Production |
---|---|
Series: | AD1674 |
RoHS: | Compliant |
Prices starting from US$22.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.42
|
58
in stock
|
Buy Now | |
Analog Devices
from US$22.72
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$34.80
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$42.65
|
18
in stock
|
Buy Now | |
element14
from US$37.72
|
18
in stock
|
Buy Now | |
Farnell
from US$36.34
|
18
in stock
|
Buy Now | |
Richardson RFPD
from US$33.19
|
-
|
Buy Now |
Complete Monolithic 12-Bit 10 µs Sampling ADC |
On-Board Sample-and-Hold Amplifier |
Industry Standard Pinout |
8- and 16-Bit Microprocessor Interface |
AC and DC Specified and Tested |
Unipolar and Bipolar Inputs |
±5 V, ±10 V, 0 V–10 V, 0 V–20 V Input Ranges |
Commercial, Industrial and Military Temperature Range Grades |
MIL-STD-883 and SMD Compliant Versions Available |
IC, MONO 12-BIT A/D CONV | Analog Devices |
Adc, 12Bit, 100Ksps, Soic-28 | Newark Electronics |
ADC, 12BIT, 100KSPS, SOIC-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD1674JRZ?
Additional datasheets, footprints and schematics for AD1674JRZ are listed on our Part Details page. You can also find images and similar parts to AD1674JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1674JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1674JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1674JRZ fall under?
The AD1674JRZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD1674JRZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1674JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1674JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD1674JRZ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD1674JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1674JRZ often in real-time on the comparison pages.
What if I can't find stock of AD1674JRZ?
You can fill out our help required form which you can use to request a quote for AD1674JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.