Status: | Unknown |
---|---|
Series: | AD1584 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | AD1584 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.98% |
Temperature Coefficient | 100ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Input Voltage Max | 12V |
Input Voltage Min | 4.296V |
Reference Voltage Tolerance | 40mV |
Reference Volts | 4.096V |
Topology | Series |
Where can I find additional details, specifications and documents for a AD1584ARTZ-R2?
Additional datasheets, footprints and schematics for AD1584ARTZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD1584ARTZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1584ARTZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1584ARTZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1584ARTZ-R2 fall under?
The AD1584ARTZ-R2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AD1584ARTZ-R2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1584ARTZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD1584ARTZ-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD1584ARTZ-R2 have stock available?
There is no stock from authorised distributors for AD1584ARTZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1584ARTZ-R2 often in real-time on the comparison pages.
What if I can't find stock of AD1584ARTZ-R2?
You can fill out our help required form which you can use to request a quote for AD1584ARTZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.