AD1583BRTZ-REEL7 Series Voltage References by Analog Devices

Status: Production
Series: AD1583
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD1582/AD1583/AD1584/AD1585 are low cost, low power, low dropout, precision band gap references. These designs are available as 3-terminal (series) devices and are packaged in the compact SOT-23, 3-lead surface-mount package. The versatility of these references makes them ideal for use in battery-powered 3 V or 5 V systems where there can be wide variations in supply voltage and a need to minimize power dissipation.The superior accuracy and temperature stability of the AD1582/AD1583/AD1584/AD1585 result from the precise matching and thermal tracking of on-chip components. Patented temperature drift curvature correction design techniques minimize the nonlinearities in the voltage output temperature characteristic.The AD1582/AD1583/AD1584/AD1585 series mode devices source or sink up to 5 mA of load current and operate efficiently with only 200 mV of required headroom supply. These parts draw a maximum 70 μA of quiescent current with only a 1.0 μA/V variation with supply voltage. The advantage of these designs over conventional shunt devices is extraordinary. Valuable supply current is no longer wasted through an input series resistor, and maximum power efficiency is achieved at all input voltage levels.The AD1582/AD1583/AD1584/AD1585 are available in two grades, A and B, and are provided in a tiny footprint, the SOT-23. All grades are specified over the industrial temperature range of −40°C to +125°C.

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.67
4,476
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.39
2,541
in stock
Buy Now
Logo for element14
element14
from US$1.94
2,082
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.72
2,082
in stock
Buy Now

Features

Series reference (2.5 V, 3 V, 4.096 V, 5 V)
Low quiescent current: 70 µA maximum
Current output capability: ±5 mA
Wide supply range: VIN = VOUT + 200 mV to 12 V
Wideband noise (10 Hz to 10 kHz): 50 µV rms
Specified temperature range: −40°C to +125°C
Compact, surface-mount SOT-23 package
Qualified for automotive applications

Alternative Descriptions

Volt Ref, Sot-23-3, -40 To 125Deg C | Newark Electronics
VOLT REF, SOT-23-3, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD1583BRTZ-REEL7?

Additional datasheets, footprints and schematics for AD1583BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD1583BRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD1583BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1583BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD1583BRTZ-REEL7 fall under?

The AD1583BRTZ-REEL7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to AD1583BRTZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD1583BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD1583BRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD1583BRTZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD1583BRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD1583BRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD1583BRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD1583BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay