Status: | Production |
---|---|
Series: | AD1583 |
RoHS: | Compliant |
Prices starting from US$0.85
Series reference (2.5 V, 3 V, 4.096 V, 5 V) |
Low quiescent current: 70 µA maximum |
Current output capability: ±5 mA |
Wide supply range: VIN = VOUT + 200 mV to 12 V |
Wideband noise (10 Hz to 10 kHz): 50 µV rms |
Specified temperature range: −40°C to +125°C |
Compact, surface-mount SOT-23 package |
Qualified for automotive applications |
IC, 3V MICROPOWER REF | Analog Devices |
Volt Ref, Sot-23-3, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices AD1583ARTZ-REEL7 | Newark Electronics |
VOLT REF, SOT-23-3, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a AD1583ARTZ-REEL7?
Additional datasheets, footprints and schematics for AD1583ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD1583ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1583ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1583ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1583ARTZ-REEL7 fall under?
The AD1583ARTZ-REEL7 is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD1583ARTZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1583ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD1583ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD1583ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD1583ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1583ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD1583ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD1583ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.