Status: | Unknown |
---|---|
Series: | AD1580 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | AD1580 Series |
Reference Voltage | 1.225V |
Initial Accuracy | 1mV |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 1580 |
Device Marking | AD1580BRTZ |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.08% |
Reference Voltage Tolerance | 1mV |
Reference Volts | 1.2V |
Temperature Coeff. + | 50ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.1% |
Topology | Shunt |
Where can I find additional details, specifications and documents for a AD1580BRTZ?
Additional datasheets, footprints and schematics for AD1580BRTZ are listed on our Part Details page. You can also find images and similar parts to AD1580BRTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD1580BRTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD1580BRTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD1580BRTZ fall under?
The AD1580BRTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AD1580BRTZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD1580BRTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD1580BRTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD1580BRTZ have stock available?
There is no stock from authorised distributors for AD1580BRTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD1580BRTZ often in real-time on the comparison pages.
What if I can't find stock of AD1580BRTZ?
You can fill out our help required form which you can use to request a quote for AD1580BRTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.