Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
No stock
|
Buy Now |
D Sub Connector A | High Density D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 15Ways |
D Sub Connector B | High Density D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 15Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor |
PORT SAVER, M-F, HD15WAY | Farnell |
Where can I find additional details, specifications and documents for a AD-666?
Additional datasheets, footprints and schematics for AD-666 are listed on our Part Details page. You can also find images and similar parts to AD-666 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD-666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD-666 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD-666 fall under?
The AD-666 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to AD-666 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD-666 you can contact the distributor directly for product support, shipping queries etc.
Is the AD-666 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD-666 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AD-666.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD-666 often in real-time on the comparison pages.
What if I can't find stock of AD-666?
You can fill out our help required form which you can use to request a quote for AD-666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.