Status: | Unknown |
---|---|
Series: | ACW0219 Series |
RoHS: | Unknown |
Jacket Material | PVF2 |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328.084ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.26mm |
Voltage Rating | 50V |
Conductor Material | Copper |
External Diameter | 2.1mm |
Approval Specification | - |
Product Range | ACW0219 Series |
Black ACW high temp. wire,1sqmm 100m | RS |
WIRE, 100M, 1MM, BLACK, PVF2 | element14 |
Where can I find additional details, specifications and documents for a ACW0219-1.00-0?
Additional datasheets, footprints and schematics for ACW0219-1.00-0 are listed on our Part Details page. You can also find images and similar parts to ACW0219-1.00-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACW0219-1.00-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACW0219-1.00-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACW0219-1.00-0 fall under?
The ACW0219-1.00-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to ACW0219-1.00-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACW0219-1.00-0 you can contact the distributor directly for product support, shipping queries etc.
Is the ACW0219-1.00-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACW0219-1.00-0 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for ACW0219-1.00-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACW0219-1.00-0 often in real-time on the comparison pages.
What if I can't find stock of ACW0219-1.00-0?
You can fill out our help required form which you can use to request a quote for ACW0219-1.00-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.