Status: | Unknown |
---|---|
Series: | ACT Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | ACT Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 10Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-98 |
RoHS Compliant | Yes |
Circular Connector, Plug, 13-98, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a ACT96MC98PN-3025?
Additional datasheets, footprints and schematics for ACT96MC98PN-3025 are listed on our Part Details page. You can also find images and similar parts to ACT96MC98PN-3025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACT96MC98PN-3025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACT96MC98PN-3025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACT96MC98PN-3025 fall under?
The ACT96MC98PN-3025 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to ACT96MC98PN-3025 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACT96MC98PN-3025 you can contact the distributor directly for product support, shipping queries etc.
Is the ACT96MC98PN-3025 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ACT96MC98PN-3025 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ACT96MC98PN-3025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACT96MC98PN-3025 often in real-time on the comparison pages.
What if I can't find stock of ACT96MC98PN-3025?
You can fill out our help required form which you can use to request a quote for ACT96MC98PN-3025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.