Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220FPAB |
Gate Trigger Current Max (QI) Igt | 30mA |
Gate Trigger Voltage Max Vgt | 1V |
Peak Gate Power | 10W |
Peak Non Rep Surge Current Itsm 50Hz | 80A |
Holding Current Max Ih | 30mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -40°C |
Thyristor Case | TO-220FPAB |
ACST8 Series 800 V 8 A Through Hole Overvoltage Protected AC Switch - TO-220FP | Future Electronics |
Thyristor TRIAC 800V 84A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet America |
TRIAC, AC SWITCH, 800V, 8A, TO-220FPAB-3 | Farnell |
Thyristor |Stmicroelectronics ACST830-8FP | Newark Electronics |
Where can I find additional details, specifications and documents for a ACST830-8FP?
Additional datasheets, footprints and schematics for ACST830-8FP are listed on our Part Details page. You can also find images and similar parts to ACST830-8FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST830-8FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST830-8FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST830-8FP fall under?
The ACST830-8FP is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to ACST830-8FP when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST830-8FP you can contact the distributor directly for product support, shipping queries etc.
Is the ACST830-8FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACST830-8FP have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for ACST830-8FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST830-8FP often in real-time on the comparison pages.
What if I can't find stock of ACST830-8FP?
You can fill out our help required form which you can use to request a quote for ACST830-8FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.