Status: | Active |
---|---|
Series: | ACST1235-8FP |
RoHS: | Compliant |
Prices starting from US$0.65
12 A medium current AC Switch |
Triac with self overvoltage protection |
High static immunity and dynamic commutation |
800 V VDRM/ VRRM |
High junction temperature: Tj= 150 °C max |
Complies with UL standards (File ref: E81734) |
TO-220FPAB-insulated package 1500VRMS |
ECOPACK®2 and RoHs compliant component |
Product Specifications |
---|
DS10229 Overvoltage protected AC switch |
Flyers |
---|
ACST series : overvoltage protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 800 V, 35 Ma, 12 A, 100 A, 30 Ma, 1 V Rohs Compliant: Yes |Stmicroelectronics ACST1235-8FP | Newark Electronics |
TRIAC, 800V, 12A, TO-220FPAB-3 | element14 |
Thyristor TRIAC 800V 105A 3-Pin TO-220FPAB Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a ACST1235-8FP?
Additional datasheets, footprints and schematics for ACST1235-8FP are listed on our Part Details page. You can also find images and similar parts to ACST1235-8FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACST1235-8FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACST1235-8FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACST1235-8FP fall under?
The ACST1235-8FP is listed under Thyristors (SCR) and AC Switches > AC Switches > Overvoltage protected ACST series.
Can I view similar or alternative parts?
You can view similar parts to ACST1235-8FP when available in the Overvoltage protected ACST series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACST1235-8FP you can contact the distributor directly for product support, shipping queries etc.
Is the ACST1235-8FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACST1235-8FP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for ACST1235-8FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACST1235-8FP often in real-time on the comparison pages.
What if I can't find stock of ACST1235-8FP?
You can fill out our help required form which you can use to request a quote for ACST1235-8FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.