Status: | Active |
---|---|
Series: | ACS120 |
RoHS: | Compliant |
Blocking voltage: VDRM/ VRRM= +/- 700 V |
Avalanche controlled: VCLtyp. = 1100 V |
Nominal conducting current: IT(RMS)= 2 A |
Gate triggering current: IGT< 10 mA |
High noise immunity: static dV/dt > 500 V/μs |
Product Specifications |
---|
DS3279 Overvoltage protected AC switch (ACS) |
Flyers |
---|
ACS series - Overvoltage-protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
SWITCH, AC, 2A, TO-220AB | element14 |
Triac, Switch, 700 V, 2 A, 20 A, 45 Ma, 1 V Rohs Compliant: Yes |Stmicroelectronics ACS120-7ST | Newark Electronics |
Where can I find additional details, specifications and documents for a ACS120-7ST?
Additional datasheets, footprints and schematics for ACS120-7ST are listed on our Part Details page. You can also find images and similar parts to ACS120-7ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS120-7ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS120-7ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS120-7ST fall under?
The ACS120-7ST is listed under Thyristors (SCR) and AC Switches > AC Switches > Logic-level gate ACS series.
Can I view similar or alternative parts?
You can view similar parts to ACS120-7ST when available in the Logic-level gate ACS series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS120-7ST you can contact the distributor directly for product support, shipping queries etc.
Is the ACS120-7ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACS120-7ST have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ACS120-7ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS120-7ST often in real-time on the comparison pages.
What if I can't find stock of ACS120-7ST?
You can fill out our help required form which you can use to request a quote for ACS120-7ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.