Status: | Active |
---|---|
Series: | ACS120 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
16,980
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
4,837
in stock
|
Buy Now | |
element14
from US$0.59
|
4,837
in stock
|
Buy Now | |
Farnell
from US$0.54
|
4,837
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
2,101
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Blocking voltage: VDRM/ VRRM= +/- 700 V |
Avalanche controlled: VCLtyp. = 1100 V |
Nominal conducting current: IT(RMS)= 2 A |
Gate triggering current: IGT< 10 mA |
High noise immunity: static dV/dt > 500 V/μs |
Product Specifications |
---|
DS3279 Overvoltage protected AC switch (ACS) |
Flyers |
---|
ACS series - Overvoltage-protected AC switches |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
AC Line Switch DPAK | RS |
ACS120 Series 700 Vdrm 2 A Micro Motor Transient AC Line Switch SMT - TO-252 | Future Electronics |
Triac, 700V, 2A, To-252 | Newark Electronics |
TRIAC, 700V, 2A, TO-252 | element14 |
Thyristor: AC switch | Transfer Multisort Elektronik |
AC Line Switch 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ACS120-7SB-TR?
Additional datasheets, footprints and schematics for ACS120-7SB-TR are listed on our Part Details page. You can also find images and similar parts to ACS120-7SB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACS120-7SB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACS120-7SB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACS120-7SB-TR fall under?
The ACS120-7SB-TR is listed under Thyristors (SCR) and AC Switches > AC Switches > Logic-level gate ACS series.
Can I view similar or alternative parts?
You can view similar parts to ACS120-7SB-TR when available in the Logic-level gate ACS series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACS120-7SB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the ACS120-7SB-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ACS120-7SB-TR have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ACS120-7SB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACS120-7SB-TR often in real-time on the comparison pages.
What if I can't find stock of ACS120-7SB-TR?
You can fill out our help required form which you can use to request a quote for ACS120-7SB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.