Status: | Unknown |
---|---|
Series: | Betaflex |
RoHS: | Unknown |
Conduit Material | PVC (Polyvinylchloride) |
---|---|
Coating | - |
Conduit Colour | Black |
External Diameter | 25mm |
Product Range | Betaflex |
Accessory Type | Conduit System Contractor Pack |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
Kit Contents | 10 m Black PVC 25 mm OD Conduit 10 Snap-On Fittings and 10 Locknuts |
Length | 10m |
Material | PVC (Polyvinylchloride) |
Conduit Contractor Pack, 25Mm | Newark Electronics |
CONDUIT CONTRACTOR PACK, 25MM | element14 |
Where can I find additional details, specifications and documents for a ACP25BLK?
Additional datasheets, footprints and schematics for ACP25BLK are listed on our Part Details page. You can also find images and similar parts to ACP25BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACP25BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACP25BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACP25BLK fall under?
The ACP25BLK is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to ACP25BLK when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACP25BLK you can contact the distributor directly for product support, shipping queries etc.
Is the ACP25BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACP25BLK have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for ACP25BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACP25BLK often in real-time on the comparison pages.
What if I can't find stock of ACP25BLK?
You can fill out our help required form which you can use to request a quote for ACP25BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.